TDK U.S.A. Corporation Ceramic Capacitors C3216X7R1H684M160AA

Description
0.68µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.68µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-4014-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4014-1-ND
Ceramic Capacitors 445-4014-1-ND
0.68µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.68µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4014-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4014-6-ND
Ceramic Capacitors 445-4014-6-ND
0.68µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.68µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4014-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4014-2-ND
Ceramic Capacitors 445-4014-2-ND
0.68µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.68µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.68Uf, 50V, X7R, 20%, 1206, Full Reel; Capacitance Tdk - 87R4317 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.68Uf, 50V, X7R, 20%, 1206, Full Reel; Capacitance Tdk
87R4317
Capacitor Ceramic 0.68Uf, 50V, X7R, 20%, 1206, Full Reel; Capacitance Tdk 87R4317
CAPACITOR CERAMIC 0.68UF, 50V, X7R, 20%, 1206, FULL REEL; Capacitance:0.68µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.68UF, 50V, X7R, 20%, 1206, FULL REEL; Capacitance:0.68µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-4014-1-ND 445-4014-6-ND 87R4317
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.68Uf, 50V, X7R, 20%, 1206, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 336SML063M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525000220FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details