TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X7R2E104K160AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7R2E104K160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7R2E104K160AA
Multilayer Ceramic Chip Capacitor C3216X7R2E104K160AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-2287-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2287-6-ND
Ceramic Capacitors 445-2287-6-ND
0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2287-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2287-1-ND
Ceramic Capacitors 445-2287-1-ND
0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2287-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2287-2-ND
Ceramic Capacitors 445-2287-2-ND
0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 250V Capacitor
60-C3216X7R2E104K160AA
0.1UF 250V Capacitor 60-C3216X7R2E104K160AA
CAP CER 0.1UF 250V X7R 1206 Product overview: C3216X7R2E104K160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R2E104K160 AA can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 250V X7R 1206 Product overview: C3216X7R2E104K160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R2E104K160AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C3216X7R2E104K160AA - 1027185-C3216X7R2E104K160AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3216X7R2E104K160AA
1027185-C3216X7R2E104K160AA
Ceramic Capacitors - C3216X7R2E104K160AA 1027185-C3216X7R2E104K160AA
Manufacturer: TDK Corporation Win Source Part Number: 1027185-C3216X7R2E10 4K160AA Packaging: Reel - TR Voltage Rating: 250V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.071" (1.80mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1027185-C3216X7R2E104K160AA
Packaging: Reel - TR
Voltage Rating: 250V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.1μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.071" (1.80mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7407613 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7407613
MLCCs - Multilayer Ceramic Capacitors 7407613
TDK C3216X7R2E104K160AA

TDK C3216X7R2E104K160AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9213952 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9213952
MLCCs - Multilayer Ceramic Capacitors 9213952
TDK C3216X7R2E104K160AA

TDK C3216X7R2E104K160AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7407613P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7407613P
MLCCs - Multilayer Ceramic Capacitors 7407613P
TDK C3216X7R2E104K160AA

TDK C3216X7R2E104K160AA

Supplier's Site
Ceramic Capacitor 0.1Uf, 250V, X7R, 10%, 1206; Capacitance Tdk - 90R8345 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 250V, X7R, 10%, 1206; Capacitance Tdk
90R8345
Ceramic Capacitor 0.1Uf, 250V, X7R, 10%, 1206; Capacitance Tdk 90R8345
CERAMIC CAPACITOR 0.1UF, 250V, X7R, 10%, 1206; Capacitance:0.1µF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:3.2mmRoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 250V, X7R, 10%, 1206; Capacitance:0.1µF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 250 V, 1206 [3216 Metric] Rohs Compliant Tdk - 55T0136 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 250 V, 1206 [3216 Metric] Rohs Compliant Tdk
55T0136
Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 250 V, 1206 [3216 Metric] Rohs Compliant Tdk 55T0136
Multilayer Ceramic Capacitor, C Series, 0.1 - F, - 10%, X7R, 250 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.1 - F, - 10%, X7R, 250 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc,1206,x7R,250V,0.1?f,1.6Mm Rohs Compliant Tdk - 79AH1106 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1206,x7R,250V,0.1?f,1.6Mm Rohs Compliant Tdk
79AH1106
Mlcc,1206,x7R,250V,0.1?f,1.6Mm Rohs Compliant Tdk 79AH1106
MLCC,1206,X7R,250V,0 .1?F,1.6MM ROHS COMPLIANT: YES

MLCC,1206,X7R,250V,0.1?F,1.6MM ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.1Μf, 250V, 10%, X7R, 1206; Capacitance Tdk - 79Y4427 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 250V, 10%, X7R, 1206; Capacitance Tdk
79Y4427
Cap, 0.1Μf, 250V, 10%, X7R, 1206; Capacitance Tdk 79Y4427
CAP, 0.1µF, 250V, 10%, X7R, 1206; Capacitance:0.1µF; Voltage Rating:250V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 250V, 10%, X7R, 1206; Capacitance:0.1µF; Voltage Rating:250V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C3216X7R2E104K160AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X7R2E104K160AA
Ceramic Capacitors C3216X7R2E104K160AA
CAP CER 0.1UF 250V X7R 1206

CAP CER 0.1UF 250V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X7R2E104K160AA 445-2287-6-ND 445-2287-1-ND 60-C3216X7R2E104K160AA 1027185-C3216X7R2E104K160AA 7407613 7407613P 90R8345 55T0136 79AH1106 79Y4427 C3216X7R2E104K160AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 0.1UF 250V Capacitor Ceramic Capacitors - C3216X7R2E104K160AA MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 0.1Uf, 250V, X7R, 10%, 1206; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 250 V, 1206 [3216 Metric] Rohs Compliant Tdk Mlcc,1206,x7R,250V,0.1?f,1.6Mm Rohs Compliant Tdk Cap, 0.1Μf, 250V, 10%, X7R, 1206; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details