Mid Voltage (100 to 630V)
TDK C3216X7R2A104K160AA
TDK C3216X7R2A104K160AA
TDK C3216X7R2A104K160AA
0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
0.1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 0.1UF 100V X7R 1206 Product overview: C3216X7R2A104K160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R2A104K160
Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018694-C3216X7R2A10
Packaging: Cut Tape (CT)
Termination: SMD/SMT
Voltage Rating: 100 V
Length: 3.2 mm
Voltage: 100 V
Mounting: SMD (SMT)
Capacitance: 100 nF
Tolerance: 10 %
Thickness: 1.2954 mm
Composition: Ceramic
Height: 1.6 mm
Material: Ceramic
Weight: 16.187578 mg
Number of Pins: 2
Width: 1.6 mm
Categories: Ceramic Capacitors
Case / Package: 3216
Case / Package: 1206
Alternative Parts (Cross-Reference): HMK316B7104KL-T; CGA5L2X7R2A104K160AA
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.6 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Case Code (Imperial): 1206
Voltage Rating (DC): 100 V
REACH SVHC: No SVHC
Dielectric: X7R
CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, 1206; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:3.2mmRoHS Compliant: Yes
CAP, 0.1µF, 100V, 10%, X7R, 1206; Capacitance:0.1µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes
Multilayer Ceramic Capacitor, C Series, 0.1 - F, - 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes
CAP CER 0.1UF 100V X7R 1206
CAP CER 0.1UF 100V X7R 1206
| TDK Corporation | RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C3216X7R2A104K160AA | 7407596 | 7407596P | 445-1377-2-ND | 445-1377-6-ND | 60-C3216X7R2A104K160AA | 1018694-C3216X7R2A104K160AA | 90R8340 | 79Y4420 | 55T0135 | C3216X7R2A104K160AA | 769-C3216X7R2A104K160AA |
| Product Name | Multilayer Ceramic Chip Capacitor | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | 0.1UF 100V Capacitor | Ceramic Capacitors - C3216X7R2A104K160AA | Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 1206; Capacitance Tdk | Cap, 0.1Μf, 100V, 10%, X7R, 1206; Capacitance Tdk | Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Tdk | Ceramic Capacitors | CAP CER 0.1UF 100V X7R 1206 |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |||||||
| Technology | Multilayer | Multilayer | Multilayer | Multilayer | Film Capacitors | |||||||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose | ||||||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |