TDK Corporation Multilayer Ceramic Chip Capacitor C3216X7R2A224K115AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7R2A224K115AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7R2A224K115AA
Multilayer Ceramic Chip Capacitor C3216X7R2A224K115AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Capacitors - Ceramic Capacitors - 1149637-C3216X7R2A224K115AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1149637-C3216X7R2A224K115AA
Capacitors - Ceramic Capacitors 1149637-C3216X7R2A224K115AA
Win Source Part Number: 1149637-C3216X7R2A22 4K115AA Category: Capacitors>Ceramic Capacitors Series: C Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 0.22 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.051" (1.30mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): C3216X7R2A224K115AA. ; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: C3216X7R2A224KT0L0U, 445-2283-1,2266-C321 6X7R2A224K115AA,445- 2283-6,445-2283-2,C3 216X7R2A224K,C3216X7 R2A224KT

Win Source Part Number: 1149637-C3216X7R2A224K115AA
Category: Capacitors>Ceramic Capacitors
Series: C
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,000
Capacitance: 0.22 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Thickness (Max): 0.051" (1.30mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): C3216X7R2A224K115AA.;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: C3216X7R2A224KT0L0U,445-2283-1,2266-C3216X7R2A224K115AA,445-2283-6,445-2283-2,C3216X7R2A224K,C3216X7R2A224KT

Buy Now
Ceramic Capacitors - 445-2283-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2283-1-ND
Ceramic Capacitors 445-2283-1-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2283-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2283-6-ND
Ceramic Capacitors 445-2283-6-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2283-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2283-2-ND
Ceramic Capacitors 445-2283-2-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
0.22UF 100V Capacitor
60-C3216X7R2A224K115AA
0.22UF 100V Capacitor 60-C3216X7R2A224K115AA
CAP CER 0.22UF 100V X7R 1206 Product overview: C3216X7R2A224K115AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R2A224K115 AA can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 100V X7R 1206 Product overview: C3216X7R2A224K115AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R2A224K115AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7407603 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7407603
MLCCs - Multilayer Ceramic Capacitors 7407603
TDK C3216X7R2A224K115AA

TDK C3216X7R2A224K115AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7407603P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7407603P
MLCCs - Multilayer Ceramic Capacitors 7407603P
TDK C3216X7R2A224K115AA

TDK C3216X7R2A224K115AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9213949 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9213949
MLCCs - Multilayer Ceramic Capacitors 9213949
TDK C3216X7R2A224K115AA

TDK C3216X7R2A224K115AA

Supplier's Site
Ceramic Capacitors - C3216X7R2A224K115AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X7R2A224K115AA
Ceramic Capacitors C3216X7R2A224K115AA
CAP CER 0.22UF 100V X7R 1206

CAP CER 0.22UF 100V X7R 1206

Supplier's Site Datasheet
Ceramic Capacitor 0.22Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Tdk - 87R4327 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Tdk
87R4327
Ceramic Capacitor 0.22Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Tdk 87R4327
CERAMIC CAPACITOR 0.22UF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF 100V, X7R, 10%, 1206, FULL REEL; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.22Uf 100V, X7R, 10%, 1206; Capacitance Tdk - 90R8343 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf 100V, X7R, 10%, 1206; Capacitance Tdk
90R8343
Ceramic Capacitor 0.22Uf 100V, X7R, 10%, 1206; Capacitance Tdk 90R8343
CERAMIC CAPACITOR 0.22UF 100V, X7R, 10%, 1206; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF 100V, X7R, 10%, 1206; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.22Μf, 100V, 10%, X7R, 1206; Capacitance Tdk - 64AH2800 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 100V, 10%, X7R, 1206; Capacitance Tdk
64AH2800
Cap, 0.22Μf, 100V, 10%, X7R, 1206; Capacitance Tdk 64AH2800
CAP, 0.22µF, 100V, 10%, X7R, 1206; Capacitance:0.22µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 0.22µF, 100V, 10%, X7R, 1206; Capacitance:0.22µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, 0.22Μf, 100V, 10%, X7R, 1206; Capacitance Tdk - 64AH2799 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 100V, 10%, X7R, 1206; Capacitance Tdk
64AH2799
Cap, 0.22Μf, 100V, 10%, X7R, 1206; Capacitance Tdk 64AH2799
CAP, 0.22µF, 100V, 10%, X7R, 1206; Capacitance:0.22µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 0.22µF, 100V, 10%, X7R, 1206; Capacitance:0.22µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Capacitor, 220 Nf, 100V, X7R, 1206; Capacitance Tdk - 33P6802 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 220 Nf, 100V, X7R, 1206; Capacitance Tdk
33P6802
Capacitor, 220 Nf, 100V, X7R, 1206; Capacitance Tdk 33P6802
CAPACITOR, 220 NF, 100V, X7R, 1206; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:1206; Operating Temperature Range:-55°C to +125°C; Capacitor Mounting:SMD; RoHS Compliant: Yes

CAPACITOR, 220 NF, 100V, X7R, 1206; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:10V; Capacitor Case Style:1206; Operating Temperature Range:-55°C to +125°C; Capacitor Mounting:SMD; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X7R2A224K115AA 1149637-C3216X7R2A224K115AA 445-2283-1-ND 445-2283-6-ND 60-C3216X7R2A224K115AA 7407603 7407603P C3216X7R2A224K115AA 87R4327 90R8343 64AH2800 33P6802
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 0.22UF 100V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.22Uf 100V, X7R, 10%, 1206, Full Reel; Capacitance Tdk Ceramic Capacitor 0.22Uf 100V, X7R, 10%, 1206; Capacitance Tdk Cap, 0.22Μf, 100V, 10%, X7R, 1206; Capacitance Tdk Capacitor, 220 Nf, 100V, X7R, 1206; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C242U200BB2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers