TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X7R2J103M115AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7R2J103M115AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7R2J103M115AA
Multilayer Ceramic Chip Capacitor C3216X7R2J103M115AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4487-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4487-6-ND
Ceramic Capacitors 445-4487-6-ND
10000pF ±20% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±20% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4487-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4487-1-ND
Ceramic Capacitors 445-4487-1-ND
10000pF ±20% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±20% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4487-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4487-2-ND
Ceramic Capacitors 445-4487-2-ND
10000pF ±20% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±20% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.01Uf 630V, X7R, 20%, 1206, Full Reel; Capacitance Tdk - 87R4365 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 630V, X7R, 20%, 1206, Full Reel; Capacitance Tdk
87R4365
Ceramic Capacitor 0.01Uf 630V, X7R, 20%, 1206, Full Reel; Capacitance Tdk 87R4365
CERAMIC CAPACITOR 0.01UF 630V, X7R, 20%, 1206, FULL REEL; Capacitance:10000pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 630V, X7R, 20%, 1206, FULL REEL; Capacitance:10000pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3216X7R2J103M115AA 445-4487-6-ND 445-4487-1-ND 87R4365
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.01Uf 630V, X7R, 20%, 1206, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details