TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X6S1V335M160AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X6S1V335M160AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X6S1V335M160AB
Multilayer Ceramic Chip Capacitor C3216X6S1V335M160AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-14784-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14784-6-ND
Ceramic Capacitors 445-14784-6-ND
3.3µF ±20% 35V Ceramic Capacitor X6S 1206 (3216 Metric)

3.3µF ±20% 35V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14784-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14784-2-ND
Ceramic Capacitors 445-14784-2-ND
3.3µF ±20% 35V Ceramic Capacitor X6S 1206 (3216 Metric)

3.3µF ±20% 35V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14784-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14784-1-ND
Ceramic Capacitors 445-14784-1-ND
3.3µF ±20% 35V Ceramic Capacitor X6S 1206 (3216 Metric)

3.3µF ±20% 35V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number C3216X6S1V335M160AB 445-14784-6-ND 445-14784-2-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details