Mid Voltage (100 to 630V)
0.047µF ±20% 630V Ceramic Capacitor X7T 1206 (3216 Metric)
0.047µF ±20% 630V Ceramic Capacitor X7T 1206 (3216 Metric)
0.047µF ±20% 630V Ceramic Capacitor X7T 1206 (3216 Metric)
Cap Ceramic 0.047uF 630V X7T 20% SMD 1206 125°C Blister Plastic T/R
CAP CER 0.047UF 630V X7T 1206
| TDK Corporation | DigiKey | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C3216X7T2J473M160AC | 445-14833-2-ND | 445-14833-6-ND | 769-C3216X7T2J473M160AC | C3216X7T2J473M160AC |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap Ceramic 0.047uF 630V X7T 20% SMD 1206 125°C Blister Plastic T/R | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Technology | Multilayer | Film Capacitors | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |