General (Up to 50V)
2.2µF ±20% 35V Ceramic Capacitor X7R 1206 (3216 Metric)
2.2µF ±20% 35V Ceramic Capacitor X7R 1206 (3216 Metric)
2.2µF ±20% 35V Ceramic Capacitor X7R 1206 (3216 Metric)
MLCC,1206,X7R,35V,2.
CAP CER 2.2UF 35V X7R 1206
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C3216X7R1V225M160AB | 445-14803-6-ND | 445-14803-1-ND | 52X4706 | C3216X7R1V225M160AB |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Mlcc,1206,x7R,35V,2.2Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Single-Layer | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose; General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |