TDK Corporation Multilayer Ceramic Chip Capacitor C3216X7R1E106K160AE

Description
Soft Termination
Request a Quote Datasheet
Description
Soft Termination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7R1E106K160AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7R1E106K160AE
Multilayer Ceramic Chip Capacitor C3216X7R1E106K160AE
Soft Termination

Soft Termination

Supplier's Site
Singapore, Singapore
10UF 25V Capacitor
60-C3216X7R1E106K160AE
10UF 25V Capacitor 60-C3216X7R1E106K160AE
CAP CER 10UF 25V X7R 1206 Product overview: C3216X7R1E106K160AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R1E106K160 AE can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X7R 1206 Product overview: C3216X7R1E106K160AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R1E106K160AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9162946 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9162946
MLCCs - Multilayer Ceramic Capacitors 9162946
TDK C3216X7R1E106K160AE

TDK C3216X7R1E106K160AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9162946P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9162946P
MLCCs - Multilayer Ceramic Capacitors 9162946P
TDK C3216X7R1E106K160AE

TDK C3216X7R1E106K160AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1110578 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1110578
MLCCs - Multilayer Ceramic Capacitors 1110578
TDK C3216X7R1E106K160AE

TDK C3216X7R1E106K160AE

Supplier's Site
Capacitors - Ceramic Capacitors - 1178203-C3216X7R1E106K160AE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1178203-C3216X7R1E106K160AE
Capacitors - Ceramic Capacitors 1178203-C3216X7R1E106K160AE
Win Source Part Number: 1178203-C3216X7R1E10 6K160AE Category: Capacitors>Ceramic Capacitors Series: C Features: Soft Termination Package: Tape & Reel Applications: Boardflex Sensitive Standard Package: 2,000 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Thickness (Max): 0.075" (1.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): C3216X7R1E106K160AE. ; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-8906-1,445-8906- 2,C3216X7R1E106K/SOF T,445-8906-6,C3216X7 R1E106KT000S

Win Source Part Number: 1178203-C3216X7R1E106K160AE
Category: Capacitors>Ceramic Capacitors
Series: C
Features: Soft Termination
Package: Tape & Reel
Applications: Boardflex Sensitive
Standard Package: 2,000
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Thickness (Max): 0.075" (1.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): C3216X7R1E106K160AE.;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-8906-1,445-8906-2,C3216X7R1E106K/SOFT,445-8906-6,C3216X7R1E106KT000S

Buy Now
Ceramic Capacitors - 445-8906-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8906-6-ND
Ceramic Capacitors 445-8906-6-ND
10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8906-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8906-1-ND
Ceramic Capacitors 445-8906-1-ND
10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8906-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8906-2-ND
Ceramic Capacitors 445-8906-2-ND
10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3216X7R1E106K160AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X7R1E106K160AE
Ceramic Capacitors C3216X7R1E106K160AE
CAP CER 10UF 25V X7R 1206

CAP CER 10UF 25V X7R 1206

Supplier's Site Datasheet
Cap, 10Μf, 25V, 10%, X7R, 1206; Capacitance Tdk - 78Y7991 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 25V, 10%, X7R, 1206; Capacitance Tdk
78Y7991
Cap, 10Μf, 25V, 10%, X7R, 1206; Capacitance Tdk 78Y7991
CAP, 10µF, 25V, 10%, X7R, 1206; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Soft Term Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 25V, 10%, X7R, 1206; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Soft Term Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 25V, Mlcc, 1206 Rohs Compliant Tdk - 68AH9458 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Mlcc, 1206 Rohs Compliant Tdk
68AH9458
Cap, 10Uf, 25V, Mlcc, 1206 Rohs Compliant Tdk 68AH9458
CAP, 10UF, 25V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 10UF, 25V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X7R1E106K160AE 60-C3216X7R1E106K160AE 9162946 9162946P 1178203-C3216X7R1E106K160AE 445-8906-6-ND 445-8906-1-ND C3216X7R1E106K160AE 78Y7991 68AH9458
Product Name Multilayer Ceramic Chip Capacitor 10UF 25V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 10Μf, 25V, 10%, X7R, 1206; Capacitance Tdk Cap, 10Uf, 25V, Mlcc, 1206 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPA252KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Film Capacitors - 1725743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details