TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X7R1H224M115AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7R1H224M115AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7R1H224M115AA
Multilayer Ceramic Chip Capacitor C3216X7R1H224M115AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-4009-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4009-2-ND
Ceramic Capacitors 445-4009-2-ND
0.22µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4009-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4009-6-ND
Ceramic Capacitors 445-4009-6-ND
0.22µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4009-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4009-1-ND
Ceramic Capacitors 445-4009-1-ND
0.22µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.22Uf, 50V, X7R, 20%, 1206, Full Reel; Capacitance Tdk - 87R4309 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 50V, X7R, 20%, 1206, Full Reel; Capacitance Tdk
87R4309
Ceramic Capacitor 0.22Uf, 50V, X7R, 20%, 1206, Full Reel; Capacitance Tdk 87R4309
CERAMIC CAPACITOR 0.22UF, 50V, X7R, 20%, 1206, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 50V, X7R, 20%, 1206, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3216X7R1H224M115AA 445-4009-2-ND 445-4009-6-ND 87R4309
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.22Uf, 50V, X7R, 20%, 1206, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - P10G101J1-F - 1000896-P10G101J1-F - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-4 microF
Capacitance Tolerance 5 (+/- %)
View Details
3 suppliers