Commercial Grade, Mid Voltage (100 to 630V)
2200pF ±10% 630V Ceramic Capacitor X5R 1206 (3216 Metric)
2200pF ±10% 630V Ceramic Capacitor X5R 1206 (3216 Metric)
2200pF ±10% 630V Ceramic Capacitor X5R 1206 (3216 Metric)
CAP CER 2200PF 630V X5R 1206
| TDK Corporation | DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C3216X5R2J222K115AA | 445-14733-6-ND | 445-14733-2-ND | C3216X5R2J222K115AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Technology | Multilayer | Film Capacitors | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0022 microF | 0.0022 microF | ||
| WVDC | 630 volts | 630 volts | 630 volts | 630 volts |