Mid Voltage (100 to 630V)
0.047µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
0.047µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
0.047µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
CAPACITOR CERAMIC 0.047UF 250V, X7R, 10%, 1206; Capacitance:0.047µF;
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C3216X7R2E473K160AM | 445-6077-1-ND | 445-6077-6-ND | 87R4355 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic 0.047Uf 250V, X7R, 10%, 1206; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD |
| Technology | Multilayer | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |