TDK Corporation Ceramic Capacitors C3216X5R1V226M160AC

Description
22µF ±20% 35V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
22µF ±20% 35V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-8045-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8045-1-ND
Ceramic Capacitors 445-8045-1-ND
22µF ±20% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±20% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8045-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8045-2-ND
Ceramic Capacitors 445-8045-2-ND
22µF ±20% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±20% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8045-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8045-6-ND
Ceramic Capacitors 445-8045-6-ND
22µF ±20% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±20% 35V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7883063 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7883063
MLCCs - Multilayer Ceramic Capacitors 7883063
TDK C3216X5R1V226M160AC

TDK C3216X5R1V226M160AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7883063P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7883063P
MLCCs - Multilayer Ceramic Capacitors 7883063P
TDK C3216X5R1V226M160AC

TDK C3216X5R1V226M160AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1084057 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1084057
MLCCs - Multilayer Ceramic Capacitors 1084057
TDK C3216X5R1V226M160AC

TDK C3216X5R1V226M160AC

Supplier's Site
Singapore, Singapore
22UF 35V Capacitor
60-C3216X5R1V226M160AC
22UF 35V Capacitor 60-C3216X5R1V226M160AC
CAP CER 22UF 35V X5R 1206 Product overview: C3216X5R1V226M160AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X5R1V226M160 AC can be used for catalog matching and distributor lookup.

CAP CER 22UF 35V X5R 1206 Product overview: C3216X5R1V226M160AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X5R1V226M160AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C3216X5R1V226M160AC - 1027177-C3216X5R1V226M160AC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3216X5R1V226M160AC
1027177-C3216X5R1V226M160AC
Ceramic Capacitors - C3216X5R1V226M160AC 1027177-C3216X5R1V226M160AC
Manufacturer: TDK Corporation Win Source Part Number: 1027177-C3216X5R1V22 6M160AC Packaging: Reel - TR Features: Low ESL Voltage Rating: 35V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 22μF Tolerance: ±20% Temperature Coefficient: X5R Thickness (Max): 0.071" (1.80mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Power Management, Automation & Process Control, Consumer Electronics, Computers & Computer Peripherals

Manufacturer: TDK Corporation
Win Source Part Number: 1027177-C3216X5R1V226M160AC
Packaging: Reel - TR
Features: Low ESL
Voltage Rating: 35V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 22μF
Tolerance: ±20%
Temperature Coefficient: X5R
Thickness (Max): 0.071" (1.80mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Power Management, Automation & Process Control, Consumer Electronics, Computers & Computer Peripherals

Buy Now Datasheet
Ceramic Capacitors - C3216X5R1V226M160AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X5R1V226M160AC
Ceramic Capacitors C3216X5R1V226M160AC
CAP CER 22UF 35V X5R 1206

CAP CER 22UF 35V X5R 1206

Supplier's Site Datasheet
Ceramic Capacitor, 22Uf, 35V, X5R, 1206, Full Reel; Capacitance Tdk - 65T7806 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 35V, X5R, 1206, Full Reel; Capacitance Tdk
65T7806
Ceramic Capacitor, 22Uf, 35V, X5R, 1206, Full Reel; Capacitance Tdk 65T7806
CERAMIC CAPACITOR, 22UF, 35V, X5R, 1206, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 35V, X5R, 1206, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 22Uf, 35V, X5R, 1206; Capacitance Tdk - 04X3299 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 35V, X5R, 1206; Capacitance Tdk
04X3299
Ceramic Capacitor, 22Uf, 35V, X5R, 1206; Capacitance Tdk 04X3299
CERAMIC CAPACITOR, 22UF, 35V, X5R, 1206; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 35V, X5R, 1206; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 22Μf, 35V, 20%, X5R, 1206; Capacitance Tdk - 95Y0083 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 35V, 20%, X5R, 1206; Capacitance Tdk
95Y0083
Cap, 22Μf, 35V, 20%, X5R, 1206; Capacitance Tdk 95Y0083
CAP, 22µF, 35V, 20%, X5R, 1206; Capacitance:22µF; Voltage Rating:35V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 22µF, 35V, 20%, X5R, 1206; Capacitance:22µF; Voltage Rating:35V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 35V, 20%, X5R, 1206; Capacitance Tdk - 79Y4405 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 35V, 20%, X5R, 1206; Capacitance Tdk
79Y4405
Cap, 22Μf, 35V, 20%, X5R, 1206; Capacitance Tdk 79Y4405
CAP, 22µF, 35V, 20%, X5R, 1206; Capacitance:22µF; Voltage Rating:35V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 22µF, 35V, 20%, X5R, 1206; Capacitance:22µF; Voltage Rating:35V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-8045-1-ND 445-8045-6-ND 7883063 7883063P 60-C3216X5R1V226M160AC 1027177-C3216X5R1V226M160AC C3216X5R1V226M160AC 65T7806 95Y0083
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 22UF 35V Capacitor Ceramic Capacitors - C3216X5R1V226M160AC Ceramic Capacitors Ceramic Capacitor, 22Uf, 35V, X5R, 1206, Full Reel; Capacitance Tdk Cap, 22Μf, 35V, 20%, X5R, 1206; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C374U016CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitors - Ceramic Capacitors - 1131800-C11AH1R8B-9UN-X1T - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.80E-6 microF
View Details
2 suppliers