General (Up to 50V)
CAP CER 4.7UF 35V X5R 1206 Product overview: C3216X5R1V475K085AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X5R1V475K085
4.7µF ±10% 35V Ceramic Capacitor X5R 1206 (3216 Metric)
4.7µF ±10% 35V Ceramic Capacitor X5R 1206 (3216 Metric)
4.7µF ±10% 35V Ceramic Capacitor X5R 1206 (3216 Metric)
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C3216X5R1V475K085AB | 60-C3216X5R1V475K085AB | 445-14699-6-ND | 445-14699-2-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | 4.7UF 35V Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |