Mid Voltage (100 to 630V)
CAP CER 1UF 100V X7R 1206 Product overview: C3216X7R2A105M160AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R2A105M160
1µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
1µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
1µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C3216X7R2A105M160AE | 60-C3216X7R2A105M160AE | 445-6817-6-ND | 445-6817-1-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | 1UF 100V Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | |||
| Applications | General Purpose; Commercial Grade | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |