TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X7R2A105K160AE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7R2A105K160AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7R2A105K160AE
Multilayer Ceramic Chip Capacitor C3216X7R2A105K160AE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-8901-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8901-1-ND
Ceramic Capacitors 445-8901-1-ND
1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8901-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8901-6-ND
Ceramic Capacitors 445-8901-6-ND
1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8901-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8901-2-ND
Ceramic Capacitors 445-8901-2-ND
1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 1Uf, 100V, Mlcc, 1206 Rohs Compliant Tdk - 78AH1677 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 100V, Mlcc, 1206 Rohs Compliant Tdk
78AH1677
Cap, 1Uf, 100V, Mlcc, 1206 Rohs Compliant Tdk 78AH1677
CAP, 1UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 1UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - C3216X7R2A105K160AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X7R2A105K160AE
Ceramic Capacitors C3216X7R2A105K160AE
CAP CER 1UF 100V X7R 1206

CAP CER 1UF 100V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X7R2A105K160AE 445-8901-1-ND 445-8901-6-ND 78AH1677 C3216X7R2A105K160AE
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 100V, Mlcc, 1206 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000221FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - M22G182J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details