TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X7R2J152K115AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7R2J152K115AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7R2J152K115AA
Multilayer Ceramic Chip Capacitor C3216X7R2J152K115AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4479-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4479-1-ND
Ceramic Capacitors 445-4479-1-ND
1500pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

1500pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4479-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4479-2-ND
Ceramic Capacitors 445-4479-2-ND
1500pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

1500pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4479-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4479-6-ND
Ceramic Capacitors 445-4479-6-ND
1500pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

1500pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 1500Pf 630V, X7R, 10%, 1206; Capacitance Tdk - 87R4366 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1500Pf 630V, X7R, 10%, 1206; Capacitance Tdk
87R4366
Capacitor Ceramic 1500Pf 630V, X7R, 10%, 1206; Capacitance Tdk 87R4366
CAPACITOR CERAMIC 1500PF 630V, X7R, 10%, 1206; Capacitance:1500pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 1500PF 630V, X7R, 10%, 1206; Capacitance:1500pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3216X7R2J152K115AA 445-4479-1-ND 445-4479-6-ND 87R4366
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 1500Pf 630V, X7R, 10%, 1206; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 227SML025MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701119 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details