TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X7S2A335K160AB

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7S2A335K160AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7S2A335K160AB
Multilayer Ceramic Chip Capacitor C3216X7S2A335K160AB
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15454-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15454-2-ND
Ceramic Capacitors 445-15454-2-ND
3.3µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

3.3µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15454-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15454-6-ND
Ceramic Capacitors 445-15454-6-ND
3.3µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

3.3µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15454-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15454-1-ND
Ceramic Capacitors 445-15454-1-ND
3.3µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

3.3µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
3.3UF 100V Capacitor
60-C3216X7S2A335K160AB
3.3UF 100V Capacitor 60-C3216X7S2A335K160AB
CAP CER 3.3UF 100V X7S 1206 Product overview: C3216X7S2A335K160AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7S2A335K160 AB can be used for catalog matching and distributor lookup.

CAP CER 3.3UF 100V X7S 1206 Product overview: C3216X7S2A335K160AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7S2A335K160AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C3216X7S2A335K160AB - 865580-C3216X7S2A335K160AB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3216X7S2A335K160AB
865580-C3216X7S2A335K160AB
Ceramic Capacitors - C3216X7S2A335K160AB 865580-C3216X7S2A335K160AB
Manufacturer: TDK Corporation Win Source Part Number: 865580-C3216X7S2A335 K160AB Series: C Operating Temperature Range: -55°C ~ 125°C Features: ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-15454-6, 445-15454-2, 445-15454-1, C3216X7S2A335KT000N

Manufacturer: TDK Corporation
Win Source Part Number: 865580-C3216X7S2A335K160AB
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-15454-6, 445-15454-2, 445-15454-1, C3216X7S2A335KT000N

Buy Now
Ceramic Capacitors - C3216X7S2A335K160AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X7S2A335K160AB
Ceramic Capacitors C3216X7S2A335K160AB
CAP CER 3.3UF 100V X7S 1206

CAP CER 3.3UF 100V X7S 1206

Supplier's Site Datasheet
Mlcc,1206,x7S,100V,3.3Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk - 97W8736 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1206,x7S,100V,3.3Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk
97W8736
Mlcc,1206,x7S,100V,3.3Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk 97W8736
MLCC,1206,X7S,100V,3 .3µF,1.6mm / Tape and Reel RoHS Compliant: Yes

MLCC,1206,X7S,100V,3.3µF,1.6mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3.3Uf, 100V, Mlcc, 1206 Rohs Compliant Tdk - 71AH3377 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Uf, 100V, Mlcc, 1206 Rohs Compliant Tdk
71AH3377
Cap, 3.3Uf, 100V, Mlcc, 1206 Rohs Compliant Tdk 71AH3377
CAP, 3.3UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 3.3UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X7S2A335K160AB 445-15454-2-ND 445-15454-6-ND 60-C3216X7S2A335K160AB 865580-C3216X7S2A335K160AB C3216X7S2A335K160AB 97W8736
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 3.3UF 100V Capacitor Ceramic Capacitors - C3216X7S2A335K160AB Ceramic Capacitors Mlcc,1206,x7S,100V,3.3Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 380LX122M250A042 - Richardson RFPD
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1208-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details