TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X5R2A105M160AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X5R2A105M160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X5R2A105M160AA
Multilayer Ceramic Chip Capacitor C3216X5R2A105M160AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-14706-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14706-2-ND
Ceramic Capacitors 445-14706-2-ND
1µF ±20% 100V Ceramic Capacitor X5R 1206 (3216 Metric)

1µF ±20% 100V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14706-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14706-6-ND
Ceramic Capacitors 445-14706-6-ND
1µF ±20% 100V Ceramic Capacitor X5R 1206 (3216 Metric)

1µF ±20% 100V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14706-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14706-1-ND
Ceramic Capacitors 445-14706-1-ND
1µF ±20% 100V Ceramic Capacitor X5R 1206 (3216 Metric)

1µF ±20% 100V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3216X5R2A105M160AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X5R2A105M160AA
Ceramic Capacitors C3216X5R2A105M160AA
CAP CER 1UF 100V X5R 1206

CAP CER 1UF 100V X5R 1206

Supplier's Site Datasheet
Mlcc,1206,x5R,100V,1Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk - 52X4615 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1206,x5R,100V,1Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk
52X4615
Mlcc,1206,x5R,100V,1Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk 52X4615
MLCC,1206,X5R,100V,1 µF,1.6mm / Tape and Reel RoHS Compliant: Yes

MLCC,1206,X5R,100V,1µF,1.6mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X5R2A105M160AA 445-14706-2-ND 445-14706-6-ND C3216X5R2A105M160AA 52X4615
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Mlcc,1206,x5R,100V,1Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K500CS6-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details