TDK U.S.A. Corporation Ceramic Capacitors C3216X7S3D221K085AA

Description
220pF ±10% 2000V (2kV) Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet
Description
220pF ±10% 2000V (2kV) Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-7866-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7866-6-ND
Ceramic Capacitors 445-7866-6-ND
220pF ±10% 2000V (2kV) Ceramic Capacitor X7S 1206 (3216 Metric)

220pF ±10% 2000V (2kV) Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7866-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7866-2-ND
Ceramic Capacitors 445-7866-2-ND
220pF ±10% 2000V (2kV) Ceramic Capacitor X7S 1206 (3216 Metric)

220pF ±10% 2000V (2kV) Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7866-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7866-1-ND
Ceramic Capacitors 445-7866-1-ND
220pF ±10% 2000V (2kV) Ceramic Capacitor X7S 1206 (3216 Metric)

220pF ±10% 2000V (2kV) Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 445-7866-6-ND 445-7866-2-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C183U7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers