TDK U.S.A. Corporation Ceramic Capacitors C3216X7R1C105K/10

Description
1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C3216X7R1C105K/10-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C3216X7R1C105K/10-ND
Ceramic Capacitors C3216X7R1C105K/10-ND
1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 16V Capacitor
60-C3216X7R1C105K/10
1UF 16V Capacitor 60-C3216X7R1C105K/10
CAP CER 1UF 16V X7R 1206 Product overview: C3216X7R1C105K/10 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R1C105K/10 can be used for catalog matching and distributor lookup.

CAP CER 1UF 16V X7R 1206 Product overview: C3216X7R1C105K/10 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R1C105K/10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C3216X7R1C105K/10 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X7R1C105K/10
Ceramic Capacitors C3216X7R1C105K/10
CAP CER 1UF 16V X7R 1206

CAP CER 1UF 16V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C3216X7R1C105K/10-ND 60-C3216X7R1C105K/10 C3216X7R1C105K/10
Product Name Ceramic Capacitors 1UF 16V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100680JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers