TDK U.S.A. Corporation Ceramic Capacitors C3216X7R2J333K160AE

Description
0.033µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173722-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173722-1-ND
Ceramic Capacitors 445-173722-1-ND
0.033µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

0.033µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173722-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173722-6-ND
Ceramic Capacitors 445-173722-6-ND
0.033µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

0.033µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173722-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173722-2-ND
Ceramic Capacitors 445-173722-2-ND
0.033µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

0.033µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Mlcc,1206,x7R,630V,33Nf,1.6Mm / Tape And Reel Rohs Compliant Tdk - 92Y6040 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1206,x7R,630V,33Nf,1.6Mm / Tape And Reel Rohs Compliant Tdk
92Y6040
Mlcc,1206,x7R,630V,33Nf,1.6Mm / Tape And Reel Rohs Compliant Tdk 92Y6040
MLCC,1206,X7R,630V,3 3nF,1.6mm / Tape and Reel RoHS Compliant: Yes

MLCC,1206,X7R,630V,33nF,1.6mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors Rohs Compliant Tdk - 57AK9473 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitors Rohs Compliant Tdk
57AK9473
Ceramic Capacitors Rohs Compliant Tdk 57AK9473
CERAMIC CAPACITORS ROHS COMPLIANT: YES

CERAMIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-173722-1-ND 445-173722-6-ND 92Y6040
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,1206,x7R,630V,33Nf,1.6Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers