TDK Corporation Multilayer Ceramic Chip Capacitor C3216X7T2E224K160AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7T2E224K160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7T2E224K160AA
Multilayer Ceramic Chip Capacitor C3216X7T2E224K160AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - C3216X7T2E224K160AA - 1027189-C3216X7T2E224K160AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3216X7T2E224K160AA
1027189-C3216X7T2E224K160AA
Ceramic Capacitors - C3216X7T2E224K160AA 1027189-C3216X7T2E224K160AA
Manufacturer: TDK Corporation Win Source Part Number: 1027189-C3216X7T2E22 4K160AA Packaging: Reel - TR Voltage Rating: 250V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.22μF Tolerance: ±10% Temperature Coefficient: X7T Thickness (Max): 0.075" (1.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1027189-C3216X7T2E224K160AA
Packaging: Reel - TR
Voltage Rating: 250V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.22μF
Tolerance: ±10%
Temperature Coefficient: X7T
Thickness (Max): 0.075" (1.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - 445-7756-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7756-1-ND
Ceramic Capacitors 445-7756-1-ND
0.22µF ±10% 250V Ceramic Capacitor X7T 1206 (3216 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7756-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7756-2-ND
Ceramic Capacitors 445-7756-2-ND
0.22µF ±10% 250V Ceramic Capacitor X7T 1206 (3216 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7756-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7756-6-ND
Ceramic Capacitors 445-7756-6-ND
0.22µF ±10% 250V Ceramic Capacitor X7T 1206 (3216 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
0.22UF 250V Capacitor
60-C3216X7T2E224K160AA
0.22UF 250V Capacitor 60-C3216X7T2E224K160AA
CAP CER 0.22UF 250V X7T 1206 Product overview: C3216X7T2E224K160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7T2E224K160 AA can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 250V X7T 1206 Product overview: C3216X7T2E224K160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7T2E224K160AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.22Μf, 250V, 10%, X7T, 1206; Capacitance Tdk - 78Y9964 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 250V, 10%, X7T, 1206; Capacitance Tdk
78Y9964
Cap, 0.22Μf, 250V, 10%, X7T, 1206; Capacitance Tdk 78Y9964
CAP, 0.22µF, 250V, 10%, X7T, 1206; Capacitance:0.22µF; Voltage Rating:250V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 0.22µF, 250V, 10%, X7T, 1206; Capacitance:0.22µF; Voltage Rating:250V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.22Uf, 250V, Mlcc, 1206 Rohs Compliant Tdk - 68AH9464 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 250V, Mlcc, 1206 Rohs Compliant Tdk
68AH9464
Cap, 0.22Uf, 250V, Mlcc, 1206 Rohs Compliant Tdk 68AH9464
CAP, 0.22UF, 250V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 0.22UF, 250V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - C3216X7T2E224K160AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X7T2E224K160AA
Ceramic Capacitors C3216X7T2E224K160AA
CAP CER 0.22UF 250V X7T 1206

CAP CER 0.22UF 250V X7T 1206

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X7T2E224K160AA 1027189-C3216X7T2E224K160AA 445-7756-1-ND 445-7756-6-ND 60-C3216X7T2E224K160AA 78Y9964 68AH9464 C3216X7T2E224K160AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C3216X7T2E224K160AA Ceramic Capacitors Ceramic Capacitors 0.22UF 250V Capacitor Cap, 0.22Μf, 250V, 10%, X7T, 1206; Capacitance Tdk Cap, 0.22Uf, 250V, Mlcc, 1206 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701270 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details