TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X7T2W104M160AE

Description
Mid Voltage (100 to 630V)
Request a Quote
Description
Mid Voltage (100 to 630V)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor, 0.1µF, 450V, X7T, 1206 (part number 04X3303) is a multilayer ceramic chip capacitor designed for general electronic applications. It features a capacitance of 0.1µF and a rated voltage of 450V DC. The capacitor is housed in a 1206 case size, which measures 3.2mm x 1.6mm. It has a capacitance tolerance of ±20% and utilizes an X7T dielectric characteristic, suitable for applications requiring stable performance over a wide temperature range. This capacitor is part of the C series with soft termination, which enhances mechanical endurance by incorporating flexible resin layers that absorb thermal and mechanical stress. It is RoHS compliant and suitable for use in various electronic devices, including telecommunications and consumer electronics. However, it is not recommended for applications requiring stringent safety or reliability standards, such as aerospace or medical equipment.

Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor, 0.1µF, 450V, X7T, 1206 (part number 04X3303) is a multilayer ceramic chip capacitor designed for general electronic applications. It features a capacitance of 0.1µF and a rated voltage of 450V DC. The capacitor is housed in a 1206 case size, which measures 3.2mm x 1.6mm. It has a capacitance tolerance of ±20% and utilizes an X7T dielectric characteristic, suitable for applications requiring stable performance over a wide temperature range. This capacitor is part of the C series with soft termination, which enhances mechanical endurance by incorporating flexible resin layers that absorb thermal and mechanical stress. It is RoHS compliant and suitable for use in various electronic devices, including telecommunications and consumer electronics. However, it is not recommended for applications requiring stringent safety or reliability standards, such as aerospace or medical equipment.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7T2W104M160AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7T2W104M160AE
Multilayer Ceramic Chip Capacitor C3216X7T2W104M160AE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-6821-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6821-1-ND
Ceramic Capacitors 445-6821-1-ND
0.1µF ±20% 450V Ceramic Capacitor X7T 1206 (3216 Metric)

0.1µF ±20% 450V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6821-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6821-6-ND
Ceramic Capacitors 445-6821-6-ND
0.1µF ±20% 450V Ceramic Capacitor X7T 1206 (3216 Metric)

0.1µF ±20% 450V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6821-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6821-2-ND
Ceramic Capacitors 445-6821-2-ND
0.1µF ±20% 450V Ceramic Capacitor X7T 1206 (3216 Metric)

0.1µF ±20% 450V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3216X7T2W104M160AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X7T2W104M160AE
Ceramic Capacitors C3216X7T2W104M160AE
CAP CER 0.1UF 450V X7T 1206

CAP CER 0.1UF 450V X7T 1206

Supplier's Site Datasheet
Ceramic Capacitor, 0.1Uf, 450V, X7T, 1206, Full Reel; Capacitance Tdk - 39T9288 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 450V, X7T, 1206, Full Reel; Capacitance Tdk
39T9288
Ceramic Capacitor, 0.1Uf, 450V, X7T, 1206, Full Reel; Capacitance Tdk 39T9288
CERAMIC CAPACITOR, 0.1UF, 450V, X7T, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):450V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7T; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 450V, X7T, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):450V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7T; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 0.1Uf, 450V, X7T, 1206; Capacitance Tdk - 04X3303 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 450V, X7T, 1206; Capacitance Tdk
04X3303
Ceramic Capacitor, 0.1Uf, 450V, X7T, 1206; Capacitance Tdk 04X3303
CERAMIC CAPACITOR, 0.1UF, 450V, X7T, 1206; Capacitance:0.1µF; Voltage(DC):450V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7T; Product Range:C Series - Soft Termination; MSL:-RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 450V, X7T, 1206; Capacitance:0.1µF; Voltage(DC):450V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7T; Product Range:C Series - Soft Termination; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X7T2W104M160AE 445-6821-1-ND 445-6821-6-ND C3216X7T2W104M160AE 39T9288
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 450V, X7T, 1206, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

1000uF 63V Capacitor - 58-108CKE063M - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 1763-0402N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details