TDK Corporation Multilayer Ceramic Chip Capacitor C3216X7R1H475K160AC

Description
General (Up to 50V)
Request a Quote
Description
General (Up to 50V)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a multilayer ceramic chip capacitor with a capacitance of 4.7 µF and a voltage rating of 50V. It features a capacitance tolerance of ±10% and utilizes an X7R dielectric, which is known for its stability over a wide temperature range of -55°C to +125°C. The capacitor is housed in a 1206 case size, which corresponds to 3.20 mm x 1.60 mm in metric dimensions. This component is suitable for various applications, including general electronic equipment, mobile communication devices, and power supply circuits. It is RoHS compliant, indicating that it meets environmental regulations regarding hazardous substances. The capacitor's low equivalent series resistance (ESR) contributes to its high ripple resistance and low self-heating, making it a reliable choice for demanding electronic applications.

Datasheet Summary
Powered by GS/AI

The product is a multilayer ceramic chip capacitor with a capacitance of 4.7 µF and a voltage rating of 50V. It features a capacitance tolerance of ±10% and utilizes an X7R dielectric, which is known for its stability over a wide temperature range of -55°C to +125°C. The capacitor is housed in a 1206 case size, which corresponds to 3.20 mm x 1.60 mm in metric dimensions. This component is suitable for various applications, including general electronic equipment, mobile communication devices, and power supply circuits. It is RoHS compliant, indicating that it meets environmental regulations regarding hazardous substances. The capacitor's low equivalent series resistance (ESR) contributes to its high ripple resistance and low self-heating, making it a reliable choice for demanding electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7R1H475K160AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7R1H475K160AC
Multilayer Ceramic Chip Capacitor C3216X7R1H475K160AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9162952 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9162952
MLCCs - Multilayer Ceramic Capacitors 9162952
TDK C3216X7R1H475K160AC

TDK C3216X7R1H475K160AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9162952P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9162952P
MLCCs - Multilayer Ceramic Capacitors 9162952P
TDK C3216X7R1H475K160AC

TDK C3216X7R1H475K160AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1110490 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1110490
MLCCs - Multilayer Ceramic Capacitors 1110490
TDK C3216X7R1H475K160AC

TDK C3216X7R1H475K160AC

Supplier's Site
Ceramic Capacitors - 445-8032-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8032-6-ND
Ceramic Capacitors 445-8032-6-ND
4.7µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8032-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8032-1-ND
Ceramic Capacitors 445-8032-1-ND
4.7µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8032-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8032-2-ND
Ceramic Capacitors 445-8032-2-ND
4.7µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

4.7µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3216X7R1H475K160AC - 914474-C3216X7R1H475K160AC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3216X7R1H475K160AC
914474-C3216X7R1H475K160AC
Ceramic Capacitors - C3216X7R1H475K160AC 914474-C3216X7R1H475K160AC
Manufacturer: TDK Corporation Win Source Part Number: 914474-C3216X7R1H475 K160AC Series: C Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-8032-1, C3216X7R1H475K, 445-8032-2, C3216X7R1H475KT000E, 445-8032-6

Manufacturer: TDK Corporation
Win Source Part Number: 914474-C3216X7R1H475K160AC
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-8032-1, C3216X7R1H475K, 445-8032-2, C3216X7R1H475KT000E, 445-8032-6

Buy Now
Singapore, Singapore
4.7UF 50V Capacitor
60-C3216X7R1H475K160AC
4.7UF 50V Capacitor 60-C3216X7R1H475K160AC
CAP CER 4.7UF 50V X7R 1206 Product overview: C3216X7R1H475K160AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R1H475K160 AC can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 50V X7R 1206 Product overview: C3216X7R1H475K160AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R1H475K160AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C3216X7R1H475K160AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X7R1H475K160AC
Ceramic Capacitors C3216X7R1H475K160AC
CAP CER 4.7UF 50V X7R 1206

CAP CER 4.7UF 50V X7R 1206

Supplier's Site Datasheet
Cap, 4.7Μf, 50V, 10%, X7R, 1206; Capacitance Tdk - 95Y0089 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 50V, 10%, X7R, 1206; Capacitance Tdk
95Y0089
Cap, 4.7Μf, 50V, 10%, X7R, 1206; Capacitance Tdk 95Y0089
CAP, 4.7µF, 50V, 10%, X7R, 1206; Capacitance:4.7µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 50V, 10%, X7R, 1206; Capacitance:4.7µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X7R1H475K160AC 9162952 9162952P 445-8032-6-ND 445-8032-1-ND 914474-C3216X7R1H475K160AC 60-C3216X7R1H475K160AC C3216X7R1H475K160AC 95Y0089
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C3216X7R1H475K160AC 4.7UF 50V Capacitor Ceramic Capacitors Cap, 4.7Μf, 50V, 10%, X7R, 1206; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1239-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 276AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers