TDK U.S.A. Corporation Ceramic Capacitors C3216X6S1E685K160AB

Description
6.8µF ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet
Description
6.8µF ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-14770-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14770-1-ND
Ceramic Capacitors 445-14770-1-ND
6.8µF ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)

6.8µF ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14770-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14770-2-ND
Ceramic Capacitors 445-14770-2-ND
6.8µF ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)

6.8µF ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14770-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14770-6-ND
Ceramic Capacitors 445-14770-6-ND
6.8µF ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)

6.8µF ±10% 25V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3216X6S1E685K160AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X6S1E685K160AB
Ceramic Capacitors C3216X6S1E685K160AB
CAP CER 6.8UF 25V X6S 1206

CAP CER 6.8UF 25V X6S 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-14770-1-ND 445-14770-6-ND C3216X6S1E685K160AB
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX103M016H022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details