TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X7R0J106K085AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7R0J106K085AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7R0J106K085AB
Multilayer Ceramic Chip Capacitor C3216X7R0J106K085AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-14791-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14791-2-ND
Ceramic Capacitors 445-14791-2-ND
10µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14791-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14791-1-ND
Ceramic Capacitors 445-14791-1-ND
10µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14791-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14791-6-ND
Ceramic Capacitors 445-14791-6-ND
10µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number C3216X7R0J106K085AB 445-14791-2-ND 445-14791-6-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525008P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M20U104M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details