TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X7S1A226M160AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7S1A226M160AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7S1A226M160AC
Multilayer Ceramic Chip Capacitor C3216X7S1A226M160AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
22UF 10V Capacitor
60-C3216X7S1A226M160AC
22UF 10V Capacitor 60-C3216X7S1A226M160AC
CAP CER 22UF 10V X7S 1206 Product overview: C3216X7S1A226M160AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7S1A226M160 AC can be used for catalog matching and distributor lookup.

CAP CER 22UF 10V X7S 1206 Product overview: C3216X7S1A226M160AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7S1A226M160AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-8035-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8035-1-ND
Ceramic Capacitors 445-8035-1-ND
22µF ±20% 10V Ceramic Capacitor X7S 1206 (3216 Metric)

22µF ±20% 10V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8035-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8035-6-ND
Ceramic Capacitors 445-8035-6-ND
22µF ±20% 10V Ceramic Capacitor X7S 1206 (3216 Metric)

22µF ±20% 10V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8035-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8035-2-ND
Ceramic Capacitors 445-8035-2-ND
22µF ±20% 10V Ceramic Capacitor X7S 1206 (3216 Metric)

22µF ±20% 10V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3216X7S1A226M160AC - 914479-C3216X7S1A226M160AC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3216X7S1A226M160AC
914479-C3216X7S1A226M160AC
Ceramic Capacitors - C3216X7S1A226M160AC 914479-C3216X7S1A226M160AC
Manufacturer: TDK Corporation Win Source Part Number: 914479-C3216X7S1A226 M160AC Series: C Operating Temperature Range: -55°C ~ 125°C Features: ±20% 10V Ceramic Capacitor X7S 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-8035-1, 445-8035-2, C3216X7S1A226M, C3216X7S1A226MTJ00E, 445-8035-6

Manufacturer: TDK Corporation
Win Source Part Number: 914479-C3216X7S1A226M160AC
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: ±20% 10V Ceramic Capacitor X7S 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-8035-1, 445-8035-2, C3216X7S1A226M, C3216X7S1A226MTJ00E, 445-8035-6

Buy Now
Multilayer Ceramic Capacitor, C Series, 2.2 F, 20%, X7S, 10 V, 1206 [3216 Metric] Rohs Compliant Tdk - 65T7819 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 2.2 F, 20%, X7S, 10 V, 1206 [3216 Metric] Rohs Compliant Tdk
65T7819
Multilayer Ceramic Capacitor, C Series, 2.2 F, 20%, X7S, 10 V, 1206 [3216 Metric] Rohs Compliant Tdk 65T7819
Multilayer Ceramic Capacitor, C Series, 2.2 - F, - 20%, X7S, 10 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 2.2 - F, - 20%, X7S, 10 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 2.2 F, 20%, X7S, 10 V, 1206 [3216 Metric] Rohs Compliant Tdk - 53W0147 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 2.2 F, 20%, X7S, 10 V, 1206 [3216 Metric] Rohs Compliant Tdk
53W0147
Multilayer Ceramic Capacitor, C Series, 2.2 F, 20%, X7S, 10 V, 1206 [3216 Metric] Rohs Compliant Tdk 53W0147
Multilayer Ceramic Capacitor, C Series, 2.2 - F, - 20%, X7S, 10 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 2.2 - F, - 20%, X7S, 10 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C3216X7S1A226M160AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X7S1A226M160AC
Ceramic Capacitors C3216X7S1A226M160AC
CAP CER 22UF 10V X7S 1206

CAP CER 22UF 10V X7S 1206

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X7S1A226M160AC 60-C3216X7S1A226M160AC 445-8035-1-ND 445-8035-6-ND 914479-C3216X7S1A226M160AC 65T7819 C3216X7S1A226M160AC
Product Name Multilayer Ceramic Chip Capacitor 22UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C3216X7S1A226M160AC Multilayer Ceramic Capacitor, C Series, 2.2 F, 20%, X7S, 10 V, 1206 [3216 Metric] Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701161 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - C1206C471J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers