TDK U.S.A. Corporation Ceramic Capacitors C3216X7R2A224M115AE

Description
0.22µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173781-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173781-6-ND
Ceramic Capacitors 445-173781-6-ND
0.22µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173781-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173781-1-ND
Ceramic Capacitors 445-173781-1-ND
0.22µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173781-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173781-2-ND
Ceramic Capacitors 445-173781-2-ND
0.22µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C3216X7R2A224M115AE
CAP CER 0.22UF 100V X7R 1206

CAP CER 0.22UF 100V X7R 1206

Supplier's Site
Ceramic Capacitors - C3216X7R2A224M115AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X7R2A224M115AE
Ceramic Capacitors C3216X7R2A224M115AE
CAP CER 0.22UF 100V X7R 1206

CAP CER 0.22UF 100V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-173781-6-ND 445-173781-1-ND C3216X7R2A224M115AE C3216X7R2A224M115AE
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100471JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Polymer Capacitor - 227XMPL2R5MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers