TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X7R2J332M115AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7R2J332M115AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7R2J332M115AA
Multilayer Ceramic Chip Capacitor C3216X7R2J332M115AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4483-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4483-2-ND
Ceramic Capacitors 445-4483-2-ND
3300pF ±20% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

3300pF ±20% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 3300Pf 630V, X7R, 20%, 1206; Capacitance Tdk - 87R4380 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3300Pf 630V, X7R, 20%, 1206; Capacitance Tdk
87R4380
Capacitor Ceramic 3300Pf 630V, X7R, 20%, 1206; Capacitance Tdk 87R4380
CAPACITOR CERAMIC 3300PF 630V, X7R, 20%, 1206; Capacitance:3300pF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 3300PF 630V, X7R, 20%, 1206; Capacitance:3300pF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors C3216X7R2J332M115AA
CAP CER 3300PF 630V X7R 1206

CAP CER 3300PF 630V X7R 1206

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3216X7R2J332M115AA 445-4483-2-ND 87R4380 C3216X7R2J332M115AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitor Ceramic 3300Pf 630V, X7R, 20%, 1206; Capacitance Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic - 106SVL035MDW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers