Mid Voltage (100 to 630V)
2200pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
2200pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
2200pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
CAPACITOR CERAMIC 2200PF 630V, X7R, 10%, 1206; Capacitance:2200pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:1.6mmRoHS Compliant: Yes
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C3216X7R2J222K115AM | 445-6082-1-ND | 445-6082-6-ND | 87R4373 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic 2200Pf 630V, X7R, 10%, 1206; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0022 microF | 0.0022 microF |