TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X7R2A224M115AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7R2A224M115AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7R2A224M115AA
Multilayer Ceramic Chip Capacitor C3216X7R2A224M115AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4463-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4463-2-ND
Ceramic Capacitors 445-4463-2-ND
0.22µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4463-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4463-6-ND
Ceramic Capacitors 445-4463-6-ND
0.22µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4463-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4463-1-ND
Ceramic Capacitors 445-4463-1-ND
0.22µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.22Uf 100V, X7R, 20%, 1206; Capacitance Tdk - 87R4328 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf 100V, X7R, 20%, 1206; Capacitance Tdk
87R4328
Capacitor Ceramic 0.22Uf 100V, X7R, 20%, 1206; Capacitance Tdk 87R4328
CAPACITOR CERAMIC 0.22UF 100V, X7R, 20%, 1206; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:1.6mmRoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF 100V, X7R, 20%, 1206; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C3216X7R2A224M115AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X7R2A224M115AA
Ceramic Capacitors C3216X7R2A224M115AA
CAP CER 0.22UF 100V X7R 1206

CAP CER 0.22UF 100V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X7R2A224M115AA 445-4463-2-ND 445-4463-6-ND 87R4328 C3216X7R2A224M115AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.22Uf 100V, X7R, 20%, 1206; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105PPS252KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details