TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X7S2A155M160AB

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7S2A155M160AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7S2A155M160AB
Multilayer Ceramic Chip Capacitor C3216X7S2A155M160AB
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-14817-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14817-1-ND
Ceramic Capacitors 445-14817-1-ND
1.5µF ±20% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

1.5µF ±20% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14817-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14817-2-ND
Ceramic Capacitors 445-14817-2-ND
1.5µF ±20% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

1.5µF ±20% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14817-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14817-6-ND
Ceramic Capacitors 445-14817-6-ND
1.5µF ±20% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

1.5µF ±20% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Mlcc,1206,x7S,100V,1.5Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk - 52X4720 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1206,x7S,100V,1.5Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk
52X4720
Mlcc,1206,x7S,100V,1.5Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk 52X4720
MLCC,1206,X7S,100V,1 .5µF,1.6mm / Tape and Reel RoHS Compliant: Yes

MLCC,1206,X7S,100V,1.5µF,1.6mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3216X7S2A155M160AB 445-14817-1-ND 445-14817-6-ND 52X4720
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,1206,x7S,100V,1.5Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100181JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitor - 101C242T200BB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2400 microF
View Details
4 suppliers