TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X7R2E333K160AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7R2E333K160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7R2E333K160AA
Multilayer Ceramic Chip Capacitor C3216X7R2E333K160AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4472-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4472-6-ND
Ceramic Capacitors 445-4472-6-ND
0.033µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.033µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4472-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4472-2-ND
Ceramic Capacitors 445-4472-2-ND
0.033µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.033µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4472-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4472-1-ND
Ceramic Capacitors 445-4472-1-ND
0.033µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.033µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
0.033UF 250V Capacitor
60-C3216X7R2E333K160AA
0.033UF 250V Capacitor 60-C3216X7R2E333K160AA
CAP CER 0.033UF 250V X7R 1206 Product overview: C3216X7R2E333K160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R2E333K160 AA can be used for catalog matching and distributor lookup.

CAP CER 0.033UF 250V X7R 1206 Product overview: C3216X7R2E333K160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R2E333K160AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 0.033Uf 250V, X7R, 10%, 1206, Full Reel; Capacitance Tdk - 87R4351 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.033Uf 250V, X7R, 10%, 1206, Full Reel; Capacitance Tdk
87R4351
Capacitor Ceramic 0.033Uf 250V, X7R, 10%, 1206, Full Reel; Capacitance Tdk 87R4351
CAPACITOR CERAMIC 0.033UF 250V, X7R, 10%, 1206, FULL REEL; Capacitance:33000pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.033UF 250V, X7R, 10%, 1206, FULL REEL; Capacitance:33000pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X7R2E333K160AA 445-4472-6-ND 445-4472-2-ND 60-C3216X7R2E333K160AA 87R4351
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 0.033UF 250V Capacitor Capacitor Ceramic 0.033Uf 250V, X7R, 10%, 1206, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details