TDK U.S.A. Corporation Ceramic Capacitors C3216X5R2J223M130AA

Description
0.022µF ±20% 630V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.022µF ±20% 630V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-14736-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14736-1-ND
Ceramic Capacitors 445-14736-1-ND
0.022µF ±20% 630V Ceramic Capacitor X5R 1206 (3216 Metric)

0.022µF ±20% 630V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14736-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14736-2-ND
Ceramic Capacitors 445-14736-2-ND
0.022µF ±20% 630V Ceramic Capacitor X5R 1206 (3216 Metric)

0.022µF ±20% 630V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14736-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14736-6-ND
Ceramic Capacitors 445-14736-6-ND
0.022µF ±20% 630V Ceramic Capacitor X5R 1206 (3216 Metric)

0.022µF ±20% 630V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3216X5R2J223M130AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X5R2J223M130AA
Ceramic Capacitors C3216X5R2J223M130AA
CAP CER 0.022UF 630V X5R 1206

CAP CER 0.022UF 630V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-14736-1-ND 445-14736-6-ND C3216X5R2J223M130AA
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Capacitor, Ceramic;0.01uF;Multilayer;Radial;100WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186297 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers