TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X7R1V685M160AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7R1V685M160AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7R1V685M160AC
Multilayer Ceramic Chip Capacitor C3216X7R1V685M160AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-14809-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14809-2-ND
Ceramic Capacitors 445-14809-2-ND
6.8µF ±20% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

6.8µF ±20% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14809-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14809-6-ND
Ceramic Capacitors 445-14809-6-ND
6.8µF ±20% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

6.8µF ±20% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14809-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14809-1-ND
Ceramic Capacitors 445-14809-1-ND
6.8µF ±20% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

6.8µF ±20% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3216X7R1V685M160AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X7R1V685M160AC
Ceramic Capacitors C3216X7R1V685M160AC
CAP CER 6.8UF 35V X7R 1206

CAP CER 6.8UF 35V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3216X7R1V685M160AC 445-14809-2-ND 445-14809-6-ND C3216X7R1V685M160AC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C502U063AA0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details