TDK U.S.A. Corporation Ceramic Capacitors C3216X7S3D101M085AA

Description
100pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet
Description
100pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-14822-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14822-1-ND
Ceramic Capacitors 445-14822-1-ND
100pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1206 (3216 Metric)

100pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14822-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14822-6-ND
Ceramic Capacitors 445-14822-6-ND
100pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1206 (3216 Metric)

100pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14822-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14822-2-ND
Ceramic Capacitors 445-14822-2-ND
100pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1206 (3216 Metric)

100pF ±20% 2000V (2kV) Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3216X7S3D101M085AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X7S3D101M085AA
Ceramic Capacitors C3216X7S3D101M085AA
CAP CER 100PF 2KV X7S 1206

CAP CER 100PF 2KV X7S 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-14822-1-ND 445-14822-6-ND C3216X7S3D101M085AA
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22G561J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - C11CF200K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details