TDK Corporation Multilayer Ceramic Chip Capacitor C3216X7R2J223K130AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7R2J223K130AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7R2J223K130AA
Multilayer Ceramic Chip Capacitor C3216X7R2J223K130AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
0.022UF 630V Capacitor
60-C3216X7R2J223K130AA
0.022UF 630V Capacitor 60-C3216X7R2J223K130AA
CAP CER 0.022UF 630V X7R 1206 Product overview: C3216X7R2J223K130AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R2J223K130 AA can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 630V X7R 1206 Product overview: C3216X7R2J223K130AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R2J223K130AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-2292-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2292-1-ND
Ceramic Capacitors 445-2292-1-ND
0.022µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2292-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2292-2-ND
Ceramic Capacitors 445-2292-2-ND
0.022µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2292-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2292-6-ND
Ceramic Capacitors 445-2292-6-ND
0.022µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7407635 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7407635
MLCCs - Multilayer Ceramic Capacitors 7407635
TDK C3216X7R2J223K130AA

TDK C3216X7R2J223K130AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9213961 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9213961
MLCCs - Multilayer Ceramic Capacitors 9213961
TDK C3216X7R2J223K130AA

TDK C3216X7R2J223K130AA

Supplier's Site
Capacitors Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Ceramic Capacitors
Capacitors Ceramic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: TDK Corporation Category: Capacitors Ceramic Capacitors Series: C Package: Tape & Reel (TR) Capacitance: 0.022 µF Tolerance: ±10% Operating Temperature: -55°C ~ 125°C Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric)

Alternative Parts (Cross-Reference): Cross
Manufacturer: TDK Corporation
Category: Capacitors Ceramic Capacitors
Series: C
Package: Tape & Reel (TR)
Capacitance: 0.022 µF
Tolerance: ±10%
Operating Temperature: -55°C ~ 125°C
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)

Buy Now Datasheet
Cap, 0.022Μf, 630V, 10%, X7R, 1206; Capacitance Tdk - 78Y9960 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 630V, 10%, X7R, 1206; Capacitance Tdk
78Y9960
Cap, 0.022Μf, 630V, 10%, X7R, 1206; Capacitance Tdk 78Y9960
CAP, 0.022µF, 630V, 10%, X7R, 1206; Capacitance:22000pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 0.022µF, 630V, 10%, X7R, 1206; Capacitance:22000pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22000Pf, 630V, Mlcc, 1206 Rohs Compliant Tdk - 92AH4436 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22000Pf, 630V, Mlcc, 1206 Rohs Compliant Tdk
92AH4436
Cap, 22000Pf, 630V, Mlcc, 1206 Rohs Compliant Tdk 92AH4436
CAP, 22000PF, 630V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 22000PF, 630V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - C3216X7R2J223K130AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X7R2J223K130AA
Ceramic Capacitors C3216X7R2J223K130AA
CAP CER 0.022UF 630V X7R 1206

CAP CER 0.022UF 630V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X7R2J223K130AA 60-C3216X7R2J223K130AA 445-2292-1-ND 445-2292-6-ND 7407635 78Y9960 92AH4436 C3216X7R2J223K130AA
Product Name Multilayer Ceramic Chip Capacitor 0.022UF 630V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors Ceramic Capacitors Cap, 0.022Μf, 630V, 10%, X7R, 1206; Capacitance Tdk Cap, 22000Pf, 630V, Mlcc, 1206 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N101J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details