TDK Corporation Multilayer Ceramic Chip Capacitor C3216X7R2J103K115AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7R2J103K115AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7R2J103K115AA
Multilayer Ceramic Chip Capacitor C3216X7R2J103K115AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-2291-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2291-6-ND
Ceramic Capacitors 445-2291-6-ND
10000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2291-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2291-2-ND
Ceramic Capacitors 445-2291-2-ND
10000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2291-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2291-1-ND
Ceramic Capacitors 445-2291-1-ND
10000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7407629 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7407629
MLCCs - Multilayer Ceramic Capacitors 7407629
TDK C3216X7R2J103K115AA

TDK C3216X7R2J103K115AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9213968 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9213968
MLCCs - Multilayer Ceramic Capacitors 9213968
TDK C3216X7R2J103K115AA

TDK C3216X7R2J103K115AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7407629P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7407629P
MLCCs - Multilayer Ceramic Capacitors 7407629P
TDK C3216X7R2J103K115AA

TDK C3216X7R2J103K115AA

Supplier's Site
Singapore, Singapore
10000PF 630V Capacitor
60-C3216X7R2J103K115AA
10000PF 630V Capacitor 60-C3216X7R2J103K115AA
CAP CER 10000PF 630V X7R 1206 Product overview: C3216X7R2J103K115AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R2J103K115 AA can be used for catalog matching and distributor lookup.

CAP CER 10000PF 630V X7R 1206 Product overview: C3216X7R2J103K115AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R2J103K115AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.01Μf, 630V, 10%, X7R, 1206; Capacitance Tdk - 78Y7993 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 630V, 10%, X7R, 1206; Capacitance Tdk
78Y7993
Cap, 0.01Μf, 630V, 10%, X7R, 1206; Capacitance Tdk 78Y7993
CAP, 0.01µF, 630V, 10%, X7R, 1206; Capacitance:10000pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 630V, 10%, X7R, 1206; Capacitance:10000pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 0.01 F, 10%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk - 55T0138 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.01 F, 10%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk
55T0138
Multilayer Ceramic Capacitor, C Series, 0.01 F, 10%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk 55T0138
Multilayer Ceramic Capacitor, C Series, 0.01 - F, - 10%, X7R, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.01 - F, - 10%, X7R, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C3216X7R2J103K115AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X7R2J103K115AA
Ceramic Capacitors C3216X7R2J103K115AA
CAP CER 10000PF 630V X7R 1206

CAP CER 10000PF 630V X7R 1206

Supplier's Site Datasheet
CAP CER 10000PF 630V X7R 1206 - 769-C3216X7R2J103K115AA - Utmel Electronic Limited
Hong Kong, China
CAP CER 10000PF 630V X7R 1206
769-C3216X7R2J103K115AA
CAP CER 10000PF 630V X7R 1206 769-C3216X7R2J103K115AA
CAP CER 10000PF 630V X7R 1206

CAP CER 10000PF 630V X7R 1206

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X7R2J103K115AA 445-2291-6-ND 445-2291-2-ND 7407629 7407629P 60-C3216X7R2J103K115AA 78Y7993 55T0138 C3216X7R2J103K115AA 769-C3216X7R2J103K115AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 10000PF 630V Capacitor Cap, 0.01Μf, 630V, 10%, X7R, 1206; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 0.01 F, 10%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk Ceramic Capacitors CAP CER 10000PF 630V X7R 1206
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701305 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105PSB152K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers