TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X7R1E106M160AE

Description
Soft Termination
Request a Quote Datasheet
Description
Soft Termination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7R1E106M160AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7R1E106M160AE
Multilayer Ceramic Chip Capacitor C3216X7R1E106M160AE
Soft Termination

Soft Termination

Supplier's Site
Ceramic Capacitors - 445-6812-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6812-1-ND
Ceramic Capacitors 445-6812-1-ND
10µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6812-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6812-6-ND
Ceramic Capacitors 445-6812-6-ND
10µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6812-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6812-2-ND
Ceramic Capacitors 445-6812-2-ND
10µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number C3216X7R1E106M160AE 445-6812-1-ND 445-6812-6-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 106SVL016MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701086 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details