TDK Corporation Multilayer Ceramic Chip Capacitor C3216X7R1E335K160AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7R1E335K160AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7R1E335K160AC
Multilayer Ceramic Chip Capacitor C3216X7R1E335K160AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-4029-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4029-6-ND
Ceramic Capacitors 445-4029-6-ND
3.3µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

3.3µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4029-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4029-2-ND
Ceramic Capacitors 445-4029-2-ND
3.3µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

3.3µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4029-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4029-1-ND
Ceramic Capacitors 445-4029-1-ND
3.3µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

3.3µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
3.3UF 25V Capacitor
60-C3216X7R1E335K160AC
3.3UF 25V Capacitor 60-C3216X7R1E335K160AC
CAP CER 3.3UF 25V X7R 1206 Product overview: C3216X7R1E335K160AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R1E335K160 AC can be used for catalog matching and distributor lookup.

CAP CER 3.3UF 25V X7R 1206 Product overview: C3216X7R1E335K160AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R1E335K160AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C3216X7R1E335K160AC - 914470-C3216X7R1E335K160AC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3216X7R1E335K160AC
914470-C3216X7R1E335K160AC
Ceramic Capacitors - C3216X7R1E335K160AC 914470-C3216X7R1E335K160AC
Manufacturer: TDK Corporation Win Source Part Number: 914470-C3216X7R1E335 K160AC Series: C Operating Temperature Range: -55°C ~ 125°C Features: ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-4029-2, C3216X7R1E335KT000N, 445-4029-6, C3216X7R1E335K, C3216X7R1E335KT, 445-4029-1

Manufacturer: TDK Corporation
Win Source Part Number: 914470-C3216X7R1E335K160AC
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-4029-2, C3216X7R1E335KT000N, 445-4029-6, C3216X7R1E335K, C3216X7R1E335KT, 445-4029-1

Buy Now
Ceramic Capacitor, 3.3Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Tdk - 87R4292 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 3.3Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Tdk
87R4292
Ceramic Capacitor, 3.3Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Tdk 87R4292
CERAMIC CAPACITOR, 3.3UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 3.3UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 3.3Uf, 25V, X7R, 10%, 1206; Capacitance Tdk - 90R7799 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 3.3Uf, 25V, X7R, 10%, 1206; Capacitance Tdk
90R7799
Ceramic Capacitor, 3.3Uf, 25V, X7R, 10%, 1206; Capacitance Tdk 90R7799
CERAMIC CAPACITOR, 3.3UF, 25V, X7R, 10%, 1206; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 3.3UF, 25V, X7R, 10%, 1206; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X7R1E335K160AC 445-4029-6-ND 445-4029-2-ND 60-C3216X7R1E335K160AC 914470-C3216X7R1E335K160AC 87R4292
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 3.3UF 25V Capacitor Ceramic Capacitors - C3216X7R1E335K160AC Ceramic Capacitor, 3.3Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101183U050BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1763-0603B104K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details