TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X5R2E333M160AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X5R2E333M160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X5R2E333M160AA
Multilayer Ceramic Chip Capacitor C3216X5R2E333M160AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-14720-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14720-2-ND
Ceramic Capacitors 445-14720-2-ND
0.033µF ±20% 250V Ceramic Capacitor X5R 1206 (3216 Metric)

0.033µF ±20% 250V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14720-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14720-6-ND
Ceramic Capacitors 445-14720-6-ND
0.033µF ±20% 250V Ceramic Capacitor X5R 1206 (3216 Metric)

0.033µF ±20% 250V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14720-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14720-1-ND
Ceramic Capacitors 445-14720-1-ND
0.033µF ±20% 250V Ceramic Capacitor X5R 1206 (3216 Metric)

0.033µF ±20% 250V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C3216X5R2E333M160AA
CAP CER 0.033UF 250V X5R 1206

CAP CER 0.033UF 250V X5R 1206

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3216X5R2E333M160AA 445-14720-2-ND 445-14720-6-ND C3216X5R2E333M160AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Aluminium Capacitors - 1701230 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details