TDK U.S.A. Corporation Ceramic Capacitors C3216X7R2J682M115AA

Description
6800pF ±20% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
6800pF ±20% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-4486-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4486-6-ND
Ceramic Capacitors 445-4486-6-ND
6800pF ±20% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

6800pF ±20% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4486-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4486-2-ND
Ceramic Capacitors 445-4486-2-ND
6800pF ±20% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

6800pF ±20% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4486-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4486-1-ND
Ceramic Capacitors 445-4486-1-ND
6800pF ±20% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

6800pF ±20% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3216X7R2J682M115AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X7R2J682M115AA
Ceramic Capacitors C3216X7R2J682M115AA
CAP CER 6800PF 630V X7R 1206

CAP CER 6800PF 630V X7R 1206

Supplier's Site Datasheet
Capacitor Ceramic 6800Pf 630V, X7R, 20%, 1206; Capacitance Tdk - 87R4389 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 6800Pf 630V, X7R, 20%, 1206; Capacitance Tdk
87R4389
Capacitor Ceramic 6800Pf 630V, X7R, 20%, 1206; Capacitance Tdk 87R4389
CAPACITOR CERAMIC 6800PF 630V, X7R, 20%, 1206; Capacitance:6800pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:1.6mmRoHS Compliant: Yes

CAPACITOR CERAMIC 6800PF 630V, X7R, 20%, 1206; Capacitance:6800pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-4486-6-ND 445-4486-2-ND C3216X7R2J682M115AA 87R4389
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 6800Pf 630V, X7R, 20%, 1206; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 336SMH010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details