TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X7R2J222K115AA

Description
Mid Voltage (100 to 630V)
Request a Quote
Description
Mid Voltage (100 to 630V)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 2200pF 630V, X7R, 10%, 1206, Full Reel is a multilayer ceramic chip capacitor designed for mid-voltage applications, with a rated voltage of 630V DC. It features a capacitance of 2200pF and a tolerance of ±10%. The capacitor is constructed using X7R dielectric material, which provides stable capacitance over a wide temperature range of -55°C to +125°C. The dimensions of the capacitor are 3.2mm x 1.6mm (1206 metric), making it suitable for compact circuit designs. This product is RoHS compliant, ensuring it meets environmental standards. It is ideal for applications such as power supply filters, snubber circuits, and noise bypassing.

Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 2200pF 630V, X7R, 10%, 1206, Full Reel is a multilayer ceramic chip capacitor designed for mid-voltage applications, with a rated voltage of 630V DC. It features a capacitance of 2200pF and a tolerance of ±10%. The capacitor is constructed using X7R dielectric material, which provides stable capacitance over a wide temperature range of -55°C to +125°C. The dimensions of the capacitor are 3.2mm x 1.6mm (1206 metric), making it suitable for compact circuit designs. This product is RoHS compliant, ensuring it meets environmental standards. It is ideal for applications such as power supply filters, snubber circuits, and noise bypassing.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7R2J222K115AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7R2J222K115AA
Multilayer Ceramic Chip Capacitor C3216X7R2J222K115AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-2289-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2289-6-ND
Ceramic Capacitors 445-2289-6-ND
2200pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2289-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2289-2-ND
Ceramic Capacitors 445-2289-2-ND
2200pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2289-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2289-1-ND
Ceramic Capacitors 445-2289-1-ND
2200pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3216X7R2J222K115AA - 845529-C3216X7R2J222K115AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3216X7R2J222K115AA
845529-C3216X7R2J222K115AA
Ceramic Capacitors - C3216X7R2J222K115AA 845529-C3216X7R2J222K115AA
Manufacturer: TDK Corporation Win Source Part Number: 845529-C3216X7R2J222 K115AA Series: C Features: 2200 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C3216X7R2J222K, C3216X7R2J222KT020U, 445-2289-6, 445-2289-1, 445-2289-2, C3216X7R2J222KT

Manufacturer: TDK Corporation
Win Source Part Number: 845529-C3216X7R2J222K115AA
Series: C
Features: 2200 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C3216X7R2J222K, C3216X7R2J222KT020U, 445-2289-6, 445-2289-1, 445-2289-2, C3216X7R2J222KT

Buy Now Datasheet
Singapore, Singapore
2200PF 630V Capacitor
60-C3216X7R2J222K115AA
2200PF 630V Capacitor 60-C3216X7R2J222K115AA
CAP CER 2200PF 630V X7R 1206 Product overview: C3216X7R2J222K115AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R2J222K115 AA can be used for catalog matching and distributor lookup.

CAP CER 2200PF 630V X7R 1206 Product overview: C3216X7R2J222K115AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R2J222K115AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7407631 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7407631
MLCCs - Multilayer Ceramic Capacitors 7407631
TDK C3216X7R2J222K115AA

TDK C3216X7R2J222K115AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7407631P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7407631P
MLCCs - Multilayer Ceramic Capacitors 7407631P
TDK C3216X7R2J222K115AA

TDK C3216X7R2J222K115AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1775479 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1775479
MLCCs - Multilayer Ceramic Capacitors 1775479
TDK C3216X7R2J222K115AA

TDK C3216X7R2J222K115AA

Supplier's Site
Ceramic Capacitor 2200Pf 630V, X7R, 10%, 1206; Capacitance Tdk - 91R0106 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 630V, X7R, 10%, 1206; Capacitance Tdk
91R0106
Ceramic Capacitor 2200Pf 630V, X7R, 10%, 1206; Capacitance Tdk 91R0106
CERAMIC CAPACITOR 2200PF 630V, X7R, 10%, 1206; Capacitance:2200pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 630V, X7R, 10%, 1206; Capacitance:2200pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 2200Pf 630V, X7R, 10%, 1206, Full Reel; Capacitance Tdk - 87R4372 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 630V, X7R, 10%, 1206, Full Reel; Capacitance Tdk
87R4372
Ceramic Capacitor 2200Pf 630V, X7R, 10%, 1206, Full Reel; Capacitance Tdk 87R4372
CERAMIC CAPACITOR 2200PF 630V, X7R, 10%, 1206, FULL REEL; Capacitance:2200pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 630V, X7R, 10%, 1206, FULL REEL; Capacitance:2200pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X7R2J222K115AA 445-2289-6-ND 445-2289-2-ND 845529-C3216X7R2J222K115AA 60-C3216X7R2J222K115AA 7407631 7407631P 91R0106 87R4372
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C3216X7R2J222K115AA 2200PF 630V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 2200Pf 630V, X7R, 10%, 1206; Capacitance Tdk Ceramic Capacitor 2200Pf 630V, X7R, 10%, 1206, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitor - 101292U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details