TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X5R1H335K160AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X5R1H335K160AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X5R1H335K160AB
Multilayer Ceramic Chip Capacitor C3216X5R1H335K160AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-5992-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5992-1-ND
Ceramic Capacitors 445-5992-1-ND
3.3µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

3.3µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5992-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5992-2-ND
Ceramic Capacitors 445-5992-2-ND
3.3µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

3.3µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5992-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5992-6-ND
Ceramic Capacitors 445-5992-6-ND
3.3µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

3.3µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Mlcc,1206,x5R,50V,3.3Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk - 12T1955 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1206,x5R,50V,3.3Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk
12T1955
Mlcc,1206,x5R,50V,3.3Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk 12T1955
MLCC,1206,X5R,50V,3. 3µF,1.6mm / Tape and Reel RoHS Compliant: Yes

MLCC,1206,X5R,50V,3.3µF,1.6mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3216X5R1H335K160AB 445-5992-1-ND 445-5992-6-ND 12T1955
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,1206,x5R,50V,3.3Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15U103M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701034 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details