TDK Corporation SMD 3.3uF 25V Capacitor C3216X7R1E335KT

Description
Cap Ceramic 3.3uF 25V X7R 10% SMD 1206 125C Plastic T/R Product overview: C3216X7R1E335KT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R1E335KT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 3.3uF 25V X7R 10% SMD 1206 125C Plastic T/R Product overview: C3216X7R1E335KT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R1E335KT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.3uF 25V Capacitor
60-C3216X7R1E335KT
SMD 3.3uF 25V Capacitor 60-C3216X7R1E335KT
Cap Ceramic 3.3uF 25V X7R 10% SMD 1206 125C Plastic T/R Product overview: C3216X7R1E335KT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R1E335KT can be used for catalog matching and distributor lookup.

Cap Ceramic 3.3uF 25V X7R 10% SMD 1206 125C Plastic T/R Product overview: C3216X7R1E335KT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R1E335KT can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - C3216X7R1E335KT - 1050788-C3216X7R1E335KT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3216X7R1E335KT
1050788-C3216X7R1E335KT
Ceramic Capacitors - C3216X7R1E335KT 1050788-C3216X7R1E335KT
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050788-C3216X7R1E33 5KT Packaging: Tape and Reel Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 3.3 µF Tolerance: 10 % Dielectric Material: Ceramic Height: 1.6 mm Width: 1.6 mm Categories: Ceramic Capacitors Case / Package: 1206 Case / Package: 3216 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.6 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 25 V Dielectric: X7R

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050788-C3216X7R1E335KT
Packaging: Tape and Reel
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 3.3 µF
Tolerance: 10 %
Dielectric Material: Ceramic
Height: 1.6 mm
Width: 1.6 mm
Categories: Ceramic Capacitors
Case / Package: 1206
Case / Package: 3216
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.6 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 25 V
Dielectric: X7R

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-C3216X7R1E335KT 1050788-C3216X7R1E335KT
Product Name SMD 3.3uF 25V Capacitor Ceramic Capacitors - C3216X7R1E335KT
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Polymer - 108UVR6R3MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers