TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X5R2E683K160AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X5R2E683K160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X5R2E683K160AA
Multilayer Ceramic Chip Capacitor C3216X5R2E683K160AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-14723-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14723-1-ND
Ceramic Capacitors 445-14723-1-ND
0.068µF ±10% 250V Ceramic Capacitor X5R 1206 (3216 Metric)

0.068µF ±10% 250V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14723-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14723-6-ND
Ceramic Capacitors 445-14723-6-ND
0.068µF ±10% 250V Ceramic Capacitor X5R 1206 (3216 Metric)

0.068µF ±10% 250V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14723-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14723-2-ND
Ceramic Capacitors 445-14723-2-ND
0.068µF ±10% 250V Ceramic Capacitor X5R 1206 (3216 Metric)

0.068µF ±10% 250V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number C3216X5R2E683K160AA 445-14723-1-ND 445-14723-6-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701313 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021347 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details