TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X7R2E683M160AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7R2E683M160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7R2E683M160AA
Multilayer Ceramic Chip Capacitor C3216X7R2E683M160AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4476-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4476-2-ND
Ceramic Capacitors 445-4476-2-ND
0.068µF ±20% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.068µF ±20% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.068Uf 250V, X7R, 20%, 1206; Capacitance Tdk - 87R4359 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.068Uf 250V, X7R, 20%, 1206; Capacitance Tdk
87R4359
Capacitor Ceramic 0.068Uf 250V, X7R, 20%, 1206; Capacitance Tdk 87R4359
CAPACITOR CERAMIC 0.068UF 250V, X7R, 20%, 1206; Capacitance:0.068µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.068UF 250V, X7R, 20%, 1206; Capacitance:0.068µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C3216X7R2E683M160AA 445-4476-2-ND 87R4359
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitor Ceramic 0.068Uf 250V, X7R, 20%, 1206; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-1205-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1701139 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details