TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X7R1H225M160AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7R1H225M160AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7R1H225M160AB
Multilayer Ceramic Chip Capacitor C3216X7R1H225M160AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7698-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7698-6-ND
Ceramic Capacitors 445-7698-6-ND
2.2µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7698-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7698-1-ND
Ceramic Capacitors 445-7698-1-ND
2.2µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7698-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7698-2-ND
Ceramic Capacitors 445-7698-2-ND
2.2µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic, 2.2Uf, 50V, X7R, 20%, 1206; Capacitance Tdk - 87R4311 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 2.2Uf, 50V, X7R, 20%, 1206; Capacitance Tdk
87R4311
Capacitor Ceramic, 2.2Uf, 50V, X7R, 20%, 1206; Capacitance Tdk 87R4311
CAPACITOR CERAMIC, 2.2UF, 50V, X7R, 20%, 1206; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 2.2UF, 50V, X7R, 20%, 1206; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3216X7R1H225M160AB 445-7698-6-ND 445-7698-1-ND 87R4311
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 2.2Uf, 50V, X7R, 20%, 1206; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701080 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Polymer - 226XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers