TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X5R2J103K115AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X5R2J103K115AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X5R2J103K115AA
Multilayer Ceramic Chip Capacitor C3216X5R2J103K115AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-14727-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14727-2-ND
Ceramic Capacitors 445-14727-2-ND
10000pF ±10% 630V Ceramic Capacitor X5R 1206 (3216 Metric)

10000pF ±10% 630V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14727-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14727-6-ND
Ceramic Capacitors 445-14727-6-ND
10000pF ±10% 630V Ceramic Capacitor X5R 1206 (3216 Metric)

10000pF ±10% 630V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14727-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14727-1-ND
Ceramic Capacitors 445-14727-1-ND
10000pF ±10% 630V Ceramic Capacitor X5R 1206 (3216 Metric)

10000pF ±10% 630V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3216X5R2J103K115AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X5R2J103K115AA
Ceramic Capacitors C3216X5R2J103K115AA
CAP CER 10000PF 630V X5R 1206

CAP CER 10000PF 630V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3216X5R2J103K115AA 445-14727-2-ND 445-14727-6-ND C3216X5R2J103K115AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details